TDK-Lambda Americas Inc., High Power Division 30W-200W Half & Quarter Brick DC-DC converters CN50A24-12

Description
Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage. Features 60 - 160VDC Input IEC 61373 Shock and Vibration Base plate Cooled Full Power at 100°C base plate Five Year Warranty Applications for this product General Purpose Industrial Commercial Aerospace Rugged / Harsh Environment Railway
Request a Quote Datasheet
Description
Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage. Features 60 - 160VDC Input IEC 61373 Shock and Vibration Base plate Cooled Full Power at 100°C base plate Five Year Warranty Applications for this product General Purpose Industrial Commercial Aerospace Rugged / Harsh Environment Railway
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W-200W Half & Quarter Brick DC-DC converters - CN50A24-12 - TDK-Lambda Europe GmbH
Achern, Germany
30W-200W Half & Quarter Brick DC-DC converters
CN50A24-12
30W-200W Half & Quarter Brick DC-DC converters CN50A24-12
Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage. Features 60 - 160VDC Input IEC 61373 Shock and Vibration Base plate Cooled Full Power at 100°C base plate Five Year Warranty Applications for this product General Purpose Industrial Commercial Aerospace Rugged / Harsh Environment Railway

Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage.

Features

  • 60 - 160VDC Input
  • IEC 61373 Shock and Vibration
  • Base plate Cooled
  • Full Power at 100°C base plate
  • Five Year Warranty

Applications for this product

  • General Purpose Industrial
  • Commercial Aerospace
  • Rugged / Harsh Environment
  • Railway
Supplier's Site Datasheet
DC-DC Converters - CN50A24-12 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CN50A24-12
DC-DC Converters CN50A24-12
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, Quarter Brick, 1 O/p, 50.4W; Power Supply Approvals Tdk-Lambda - 97W4967 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Quarter Brick, 1 O/p, 50.4W; Power Supply Approvals Tdk-Lambda
97W4967
Dc-Dc Converter, Quarter Brick, 1 O/p, 50.4W; Power Supply Approvals Tdk-Lambda 97W4967
DC-DC CONVERTER, QUARTER BRICK, 1 O/P, 50.4W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:50.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, QUARTER BRICK, 1 O/P, 50.4W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:50.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - CN50A24-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CN50A24-12
Power Supplies - Board Mount - DC DC Converters CN50A24-12
DC DC CONVERTER 12V 50W

DC DC CONVERTER 12V 50W

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CN50A24-12 CN50A24-12 97W4967 CN50A24-12
Product Name 30W-200W Half & Quarter Brick DC-DC converters DC-DC Converters Dc-Dc Converter, Quarter Brick, 1 O/p, 50.4W; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 4.2 amps 4.2 amps 4.2 amps
DC Output Power 50.4 watts 30 to 200 watts 50.4 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPD-50-15-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details