TDK-Lambda Americas Inc., High Power Division 30W-200W Half & Quarter Brick DC-DC converters CN50A110-12

Description
Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage. Features 60 - 160VDC Input IEC 61373 Shock and Vibration Base plate Cooled Full Power at 100°C base plate Five Year Warranty Applications for this product General Purpose Industrial Commercial Aerospace Rugged / Harsh Environment Railway
Request a Quote Datasheet
Description
Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage. Features 60 - 160VDC Input IEC 61373 Shock and Vibration Base plate Cooled Full Power at 100°C base plate Five Year Warranty Applications for this product General Purpose Industrial Commercial Aerospace Rugged / Harsh Environment Railway
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W-200W Half & Quarter Brick DC-DC converters - CN50A110-12 - TDK-Lambda Europe GmbH
Achern, Germany
30W-200W Half & Quarter Brick DC-DC converters
CN50A110-12
30W-200W Half & Quarter Brick DC-DC converters CN50A110-12
Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage. Features 60 - 160VDC Input IEC 61373 Shock and Vibration Base plate Cooled Full Power at 100°C base plate Five Year Warranty Applications for this product General Purpose Industrial Commercial Aerospace Rugged / Harsh Environment Railway

Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage.

Features

  • 60 - 160VDC Input
  • IEC 61373 Shock and Vibration
  • Base plate Cooled
  • Full Power at 100°C base plate
  • Five Year Warranty

Applications for this product

  • General Purpose Industrial
  • Commercial Aerospace
  • Rugged / Harsh Environment
  • Railway
Supplier's Site Datasheet
DC-DC Converters - CN50A110-12 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CN50A110-12
DC-DC Converters CN50A110-12
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 50.4W, 4.2A, 12V; Power Supply Approvals Tdk-Lambda - 70R1010 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 50.4W, 4.2A, 12V; Power Supply Approvals Tdk-Lambda
70R1010
Dc-Dc Converter, Iso Pol, 1 O/p, 50.4W, 4.2A, 12V; Power Supply Approvals Tdk-Lambda 70R1010
DC-DC CONVERTER, ISO POL, 1 O/P, 50.4W, 4.2A, 12V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:50.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 50.4W, 4.2A, 12V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:50.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.2A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CN50A110-12 CN50A110-12 70R1010
Product Name 30W-200W Half & Quarter Brick DC-DC converters DC-DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 50.4W, 4.2A, 12V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 4.2 amps 4.2 amps 4.2 amps
DC Output Power 50.4 watts 30 to 200 watts 50.4 watts
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details