TDK-Lambda Americas Inc. DC-DC Converters CN30A110-12

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda DC-DC Converter is a quarter brick type device designed for isolated power conversion with a maximum output power of 30W and a single output voltage of 12V at 2.5A. It operates within an input voltage range of 60 to 160VDC and is capable of maintaining full power output at a baseplate temperature of up to 100°C. The converter features overcurrent and overvoltage protection, as well as remote sense and remote on/off capabilities. It is compliant with IEC 61373 for shock and vibration, making it suitable for demanding applications. The device has a compact size of 36.8mm in width, 12.7mm in height, and 57.9mm in depth, and it operates effectively in a temperature range from -40°C to +100°C. The product is RoHS compliant and comes with a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda DC-DC Converter is a quarter brick type device designed for isolated power conversion with a maximum output power of 30W and a single output voltage of 12V at 2.5A. It operates within an input voltage range of 60 to 160VDC and is capable of maintaining full power output at a baseplate temperature of up to 100°C. The converter features overcurrent and overvoltage protection, as well as remote sense and remote on/off capabilities. It is compliant with IEC 61373 for shock and vibration, making it suitable for demanding applications. The device has a compact size of 36.8mm in width, 12.7mm in height, and 57.9mm in depth, and it operates effectively in a temperature range from -40°C to +100°C. The product is RoHS compliant and comes with a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CN30A110-12 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CN30A110-12
DC-DC Converters CN30A110-12
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
30W-200W Half & Quarter Brick DC-DC converters - CN30A110-12 - TDK-Lambda Europe GmbH
Achern, Germany
30W-200W Half & Quarter Brick DC-DC converters
CN30A110-12
30W-200W Half & Quarter Brick DC-DC converters CN30A110-12
Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage. Features 60 - 160VDC Input IEC 61373 Shock and Vibration Base plate Cooled Full Power at 100°C base plate Five Year Warranty Applications for this product General Purpose Industrial Commercial Aerospace Rugged / Harsh Environment Railway

Featuring either 60 - 160Vdc or 14.4 - 36Vdc inputs, the CN-A meets the stringent shock and vibration requirements of IEC61373, as well as the Japanese equivalent standard JIS E 4031. A coating option allow the products to meet EN50155. Full power operation on all the converters is guaranteed across a -40 to +100?C baseplate temperature. All models, except the half brick 200W, have a quarter brick footprint and will withstand a 3kVac isolation voltage.

Features

  • 60 - 160VDC Input
  • IEC 61373 Shock and Vibration
  • Base plate Cooled
  • Full Power at 100°C base plate
  • Five Year Warranty

Applications for this product

  • General Purpose Industrial
  • Commercial Aerospace
  • Rugged / Harsh Environment
  • Railway
Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - CN30A110-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CN30A110-12
Power Supplies - Board Mount - DC DC Converters CN30A110-12
DC DC CONVERTER 12V 30W

DC DC CONVERTER 12V 30W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2.5A, 12V; Output Power Max Tdk-Lambda - 70R1006 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2.5A, 12V; Output Power Max Tdk-Lambda
70R1006
Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2.5A, 12V; Output Power Max Tdk-Lambda 70R1006
DC-DC CONV, ISO POL, 1 O/P, 30W, 2.5A, 12V; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; DC / DC Converter Type:Quarter Brick; Width:36.8mm; Height:12.7mm; Depth:57.9mmRoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 30W, 2.5A, 12V; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; DC / DC Converter Type:Quarter Brick; Width:36.8mm; Height:12.7mm; Depth:57.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CN30A110-12 CN30A110-12 CN30A110-12 70R1006
Product Name DC-DC Converters 30W-200W Half & Quarter Brick DC-DC converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 30W, 2.5A, 12V; Output Power Max Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Features 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CCG3-24-15SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 303S-50kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-5KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details