TDK-Lambda Americas Inc. Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda CN300B110-13.8/CO

Description
DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet
Description
DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda - 33AK6689 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda
33AK6689
Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda 33AK6689
DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm

DC-DC CONVERTER, 13.8V, 21.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:299.5W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:21.7A; Output Voltage - Output 2:-; Width:57.9mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK6689
Product Name Dc-Dc Converter, 13.8V, 21.7A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227723 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details