TDK-Lambda Americas Inc. 50-300W, 43 to 160V Input DC-DC Converters CN300B110-12

Description
The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models. Features Wide Input Range Quarter and Half Brick Packages Certified to IEC 62368-1, 61373 and Designed to Meet EN45545-2 Current Share Function (CN200B110 and CN300B110 only) Very Minimal Derating at High Ambient Temperatures Applications for this product General Purpose Industrial Railway
Request a Quote Datasheet
Description
The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models. Features Wide Input Range Quarter and Half Brick Packages Certified to IEC 62368-1, 61373 and Designed to Meet EN45545-2 Current Share Function (CN200B110 and CN300B110 only) Very Minimal Derating at High Ambient Temperatures Applications for this product General Purpose Industrial Railway
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50-300W, 43 to 160V Input DC-DC Converters - CN300B110-12 - TDK-Lambda Europe GmbH
Achern, Germany
50-300W, 43 to 160V Input DC-DC Converters
CN300B110-12
50-300W, 43 to 160V Input DC-DC Converters CN300B110-12
The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models. Features Wide Input Range Quarter and Half Brick Packages Certified to IEC 62368-1, 61373 and Designed to Meet EN45545-2 Current Share Function (CN200B110 and CN300B110 only) Very Minimal Derating at High Ambient Temperatures Applications for this product General Purpose Industrial Railway

The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models.

Features

  • Wide Input Range
  • Quarter and Half Brick Packages
  • Certified to IEC 62368-1, 61373 and Designed to Meet EN45545-2
  • Current Share Function (CN200B110 and CN300B110 only)
  • Very Minimal Derating at High Ambient Temperatures

Applications for this product

  • General Purpose Industrial
  • Railway
Supplier's Site Datasheet
50-300W, 43 to 160V Input DC-DC Converters - CN300B110-12 - TDK-Lambda Europe GmbH
Achern, Germany
50-300W, 43 to 160V Input DC-DC Converters
CN300B110-12
50-300W, 43 to 160V Input DC-DC Converters CN300B110-12
The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models. Features Wide Input Range Quarter and Half Brick Packages Certified to IEC 62368-1, 61373 and Designed to Meet EN45545-2 Current Share Function (CN200B110 and CN300B110 only) Very Minimal Derating at High Ambient Temperatures Applications for this product General Purpose Industrial Railway

The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models.

Features

  • Wide Input Range
  • Quarter and Half Brick Packages
  • Certified to IEC 62368-1, 61373 and Designed to Meet EN45545-2
  • Current Share Function (CN200B110 and CN300B110 only)
  • Very Minimal Derating at High Ambient Temperatures

Applications for this product

  • General Purpose Industrial
  • Railway
Supplier's Site Datasheet
DC DC Converters - 285-CN300B110-12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CN300B110-12-ND
DC DC Converters 285-CN300B110-12-ND
DC-DC, PCB MOUNT, HALF BRICK, IN

DC-DC, PCB MOUNT, HALF BRICK, IN

Buy Now Datasheet
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda - 33AK4134 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda
33AK4134
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda 33AK4134
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CN300B110-12 CN300B110-12 285-CN300B110-12-ND 33AK4134
Product Name 50-300W, 43 to 160V Input DC-DC Converters 50-300W, 43 to 160V Input DC-DC Converters DC DC Converters Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 13.8 volts 12.0 volts 12.0 volts
DC Output Current 14.5 amps 25 amps 25 amps 25 amps
DC Output Power 200 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
5W Isolated DC-DC converters - PXC05-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details