TDK-Lambda Americas Inc. Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda CN300B110-12/CO

Description
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:
Datasheet
Description
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda - 33AK6688 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda
33AK6688
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda 33AK6688
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK6688
Product Name Dc-Dc Converter, 12V, 25A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8300 amps
View Details
Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details