TDK-Lambda Americas Inc. DC DC Converters CN200B110-13.8/LC

Description
DC-DC, PCB MOUNT, HALF BRICK, IN
Request a Quote Datasheet
Description
DC-DC, PCB MOUNT, HALF BRICK, IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-CN200B110-13.8/LC-ND - DigiKey
Thief River Falls, MN, United States
DC-DC, PCB MOUNT, HALF BRICK, IN

DC-DC, PCB MOUNT, HALF BRICK, IN

Buy Now Datasheet
Dc-Dc Converter, 13.8V, 14.5A; Power Supply Approvals Tdk-Lambda - 33AK4124 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 13.8V, 14.5A; Power Supply Approvals Tdk-Lambda
33AK4124
Dc-Dc Converter, 13.8V, 14.5A; Power Supply Approvals Tdk-Lambda 33AK4124
DC-DC CONVERTER, 13.8V, 14.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.1W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:14.5A; Output Voltage - Output 2:-; Width:57.9mm

DC-DC CONVERTER, 13.8V, 14.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.1W; No. of Outputs:1 Output; Output Voltage - Output 1:13.8V; Output Current - Output 1:14.5A; Output Voltage - Output 2:-; Width:57.9mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-CN200B110-13.8/LC-ND 33AK4124
Product Name DC DC Converters Dc-Dc Converter, 13.8V, 14.5A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 14.5 amps 14.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.75W-30W DC-DC POL converters - CE-1005 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approvals - N/A
View Details