TDK-Lambda Americas Inc. Dc-Dc Converter, 12V, 16.7A; Power Supply Approvals Tdk-Lambda CN200B110-12/LC

Description
DC-DC CONVERTER, 12V, 16.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet
Description
DC-DC CONVERTER, 12V, 16.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Width:57.9mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 16.7A; Power Supply Approvals Tdk-Lambda - 33AK4120 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 16.7A; Power Supply Approvals Tdk-Lambda
33AK4120
Dc-Dc Converter, 12V, 16.7A; Power Supply Approvals Tdk-Lambda 33AK4120
DC-DC CONVERTER, 12V, 16.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Width:57.9mm

DC-DC CONVERTER, 12V, 16.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:200.4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Width:57.9mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK4120
Product Name Dc-Dc Converter, 12V, 16.7A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details