TDK-Lambda Corporation 50-300W, 43 to 160V Input DC-DC Converters CN150B110-5

Description
The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models. Features Wide Input Range Quarter and Half Brick Packages Certified to IEC 62368-1, 61373 and Designed to Meet EN45545-2 Current Share Function (CN200B110 and CN300B110 only) Very Minimal Derating at High Ambient Temperatures Applications for this product General Purpose Industrial Railway
Request a Quote Datasheet
Description
The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models. Features Wide Input Range Quarter and Half Brick Packages Certified to IEC 62368-1, 61373 and Designed to Meet EN45545-2 Current Share Function (CN200B110 and CN300B110 only) Very Minimal Derating at High Ambient Temperatures Applications for this product General Purpose Industrial Railway
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50-300W, 43 to 160V Input DC-DC Converters - CN150B110-5 - TDK-Lambda Europe GmbH
Achern, Germany
50-300W, 43 to 160V Input DC-DC Converters
CN150B110-5
50-300W, 43 to 160V Input DC-DC Converters CN150B110-5
The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models. Features Wide Input Range Quarter and Half Brick Packages Certified to IEC 62368-1, 61373 and Designed to Meet EN45545-2 Current Share Function (CN200B110 and CN300B110 only) Very Minimal Derating at High Ambient Temperatures Applications for this product General Purpose Industrial Railway

The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models.

Features

  • Wide Input Range
  • Quarter and Half Brick Packages
  • Certified to IEC 62368-1, 61373 and Designed to Meet EN45545-2
  • Current Share Function (CN200B110 and CN300B110 only)
  • Very Minimal Derating at High Ambient Temperatures

Applications for this product

  • General Purpose Industrial
  • Railway
Supplier's Site Datasheet
DC DC Converters - 285-CN150B110-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CN150B110-5-ND
DC DC Converters 285-CN150B110-5-ND
DC-DC, RAILWAY, 150W, 43-160V, 5

DC-DC, RAILWAY, 150W, 43-160V, 5

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number CN150B110-5 285-CN150B110-5-ND
Product Name 50-300W, 43 to 160V Input DC-DC Converters DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts
DC Output Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details