The CN150B110-24 is a 150W isolated DC-DC converter in a quarter-brick package, operating from a 43 to 160Vdc input with a 24V output. It features input-to-baseplate isolation of 2,500Vac and input-to-output isolation of 3,000Vac, meeting IEC 62368-1 safety certification and designed to comply with EN 45545-2 and EN 50155 standards. The module supports remote on/off control, remote sense, and operates with no minimum load requirement. It delivers 90.5% efficiency at 110Vdc input under full load, with output voltage tolerance of ±1%, ripple and noise of 48mV, and a fixed switching frequency of 300kHz. The baseplate-cooled unit operates from -40°C to +100°C baseplate temperature and meets IEC 61373 Category 1, Class B shock and vibration requirements. Dimensions are 58.3×37.2×12.7mm, with a typical weight of 60g.
The rugged 50-150W quarter and 200-300W half brick CN-B110 series of isolated DC-DC converters operate from a very wide 43 to 160V input. With an input to baseplate isolation of 2,500Vac and 3,000Vac input to output, the series is designed for use on 72V or 110V nominal input rail power systems. In addition, the baseplate cooled modules meet the rolling stock IEC 61373 Category 1, Class B shock / vibration standards and are designed to meet EN 45545-2 (Fire protection on railway vehicles). The CN200B and CN300B models features active current share for parallel or redundant operation, remote sense, remote on/off, output voltage adjustment and a power good signal. Also available are optional auxiliary voltages, replacing the power good signal on the 200-300W models and the -sense on the 50-150W models.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CN150B110-24 |
| Product Name | 50-300W, 43 to 160V Input DC-DC Converters |
| Type | DC-DC Converter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 6.3 amps |