TDK-Lambda Americas Inc. DC-DC Converters CN100A110-24/CO

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CN100A110-24/CO is a 100W isolated DC-DC converter in a quarter-brick package, measuring 57.9 x 36.8 x 12.7 mm, designed for 60 to 160V input and providing a 24V output with 4.2A current. It features remote sense, remote on/off control, and meets IEC 62368-1 and EN 45545-2 standards. The unit supports conduction cooling, operates from -40°C to +100°C baseplate temperature, and has input-to-output isolation of 3,000Vac. The /CO suffix indicates PCB coating for EN50155 and IEC60571 compliance. Efficiency is 88% at 110V input and full load. Output voltage tolerance is ±1%, with ripple and noise limited to 240mV. Overcurrent, overvoltage, and overtemperature protections are automatic-recovery. Weight is 70g. The part is fully compatible with the CN-A110 series specifications including IEC 61373 Category 1, Class B vibration and shock ratings.

Datasheet Summary
Powered by GS/AI

The CN100A110-24/CO is a 100W isolated DC-DC converter in a quarter-brick package, measuring 57.9 x 36.8 x 12.7 mm, designed for 60 to 160V input and providing a 24V output with 4.2A current. It features remote sense, remote on/off control, and meets IEC 62368-1 and EN 45545-2 standards. The unit supports conduction cooling, operates from -40°C to +100°C baseplate temperature, and has input-to-output isolation of 3,000Vac. The /CO suffix indicates PCB coating for EN50155 and IEC60571 compliance. Efficiency is 88% at 110V input and full load. Output voltage tolerance is ±1%, with ripple and noise limited to 240mV. Overcurrent, overvoltage, and overtemperature protections are automatic-recovery. Weight is 70g. The part is fully compatible with the CN-A110 series specifications including IEC 61373 Category 1, Class B vibration and shock ratings.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CN100A110-24/CO - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CN100A110-24/CO
DC-DC Converters CN100A110-24/CO
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Tdk-Lambda - 69AC4294 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Tdk-Lambda
69AC4294
Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Tdk-Lambda 69AC4294
DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:100.8W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 4.2A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:100.8W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CN100A110-24/CO 69AC4294
Product Name DC-DC Converters Dc-Dc Converter, 24V, 4.2A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CN50A110-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 500A-6KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-40kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details