110nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD
110nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD
110nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD
POWER INDUCTOR, 110NH, SHIELDED, 20A ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-CLT32-R11DKR-ND | CLT32-R11 | 31AK5794 |
| Product Name | Fixed Inductors | Fixed Inductors | Power Inductor, 110Nh, Shielded, 20A Rohs Compliant Epcos |
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Metal | Metal | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |