EPCOS AG Fixed Inductors CLT32-80N

Description
80nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD
Request a Quote Datasheet
Description
80nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-CLT32-80NDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-80NDKR-ND
Fixed Inductors 495-CLT32-80NDKR-ND
80nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD

80nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD

Buy Now Datasheet
Fixed Inductors - 495-CLT32-80NCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-80NCT-ND
Fixed Inductors 495-CLT32-80NCT-ND
80nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD

80nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD

Buy Now Datasheet
Fixed Inductors - 495-CLT32-80NTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-CLT32-80NTR-ND
Fixed Inductors 495-CLT32-80NTR-ND
80nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD

80nH Shielded Molded Inductor 20A 1.9mOhm 4-SMD

Buy Now Datasheet
Power Inductor, 80Nh, Shielded, 20A Rohs Compliant Epcos - 31AK5802 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 80Nh, Shielded, 20A Rohs Compliant Epcos
31AK5802
Power Inductor, 80Nh, Shielded, 20A Rohs Compliant Epcos 31AK5802
POWER INDUCTOR, 80NH, SHIELDED, 20A ROHS COMPLIANT: YES

POWER INDUCTOR, 80NH, SHIELDED, 20A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-CLT32-80NDKR-ND 31AK5802
Product Name Fixed Inductors Power Inductor, 80Nh, Shielded, 20A Rohs Compliant Epcos
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details