TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CLLC1AX7S0G684M050AC

Description
Ultra Low Inductance
Request a Quote Datasheet
Description
Ultra Low Inductance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CLLC1AX7S0G684M050AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CLLC1AX7S0G684M050AC
Multilayer Ceramic Chip Capacitor CLLC1AX7S0G684M050AC
Ultra Low Inductance

Ultra Low Inductance

Supplier's Site
Ceramic Capacitors - 445-3393-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3393-2-ND
Ceramic Capacitors 445-3393-2-ND
0.68µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

0.68µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 0.68Uf, 4V, X7S, 20%, 0603; Capacitance Tdk - 87R2636 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.68Uf, 4V, X7S, 20%, 0603; Capacitance Tdk
87R2636
Capacitor Ceramic, 0.68Uf, 4V, X7S, 20%, 0603; Capacitance Tdk 87R2636
CAPACITOR CERAMIC, 0.68UF, 4V, X7S, 20%, 0603; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7S; No. of Pins:8 RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.68UF, 4V, X7S, 20%, 0603; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7S; No. of Pins:8 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CLLC1AX7S0G684M050AC
CAP CER 0.68UF 4V X7S 0603

CAP CER 0.68UF 4V X7S 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CLLC1AX7S0G684M050AC 445-3393-2-ND 87R2636 CLLC1AX7S0G684M050AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitor Ceramic, 0.68Uf, 4V, X7S, 20%, 0603; Capacitance Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade Bypass Bypass; Bypass, Decoupling
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers