TDK U.S.A. Corporation Ceramic Capacitors CLLC1AX7S0G334M050AC

Description
0.33µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3391-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3391-2-ND
Ceramic Capacitors 445-3391-2-ND
0.33µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

0.33µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CLLC1AX7S0G334M050AC
CAP CER 0.33UF 4V X7S 0603

CAP CER 0.33UF 4V X7S 0603

Supplier's Site
Capacitor Ceramic, 0.33Uf, 4V, X7S, 20%, 0603, Full Reel; Capacitance Tdk - 87R2634 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.33Uf, 4V, X7S, 20%, 0603, Full Reel; Capacitance Tdk
87R2634
Capacitor Ceramic, 0.33Uf, 4V, X7S, 20%, 0603, Full Reel; Capacitance Tdk 87R2634
CAPACITOR CERAMIC, 0.33UF, 4V, X7S, 20%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:CLL Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.33UF, 4V, X7S, 20%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7S; Product Range:CLL Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-3391-2-ND CLLC1AX7S0G334M050AC 87R2634
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 0.33Uf, 4V, X7S, 20%, 0603, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers