TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CLLC1AX7S0G225M050AC

Description
Ultra Low Inductance
Request a Quote Datasheet
Description
Ultra Low Inductance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CLLC1AX7S0G225M050AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CLLC1AX7S0G225M050AC
Multilayer Ceramic Chip Capacitor CLLC1AX7S0G225M050AC
Ultra Low Inductance

Ultra Low Inductance

Supplier's Site
Singapore, Singapore
2.2UF 4V Capacitor
60-CLLC1AX7S0G225M050AC
2.2UF 4V Capacitor 60-CLLC1AX7S0G225M050AC
CAP CER 2.2UF 4V X7S 0603 Product overview: CLLC1AX7S0G225M050AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CLLC1AX7S0G225M05 0AC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 4V X7S 0603 Product overview: CLLC1AX7S0G225M050AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CLLC1AX7S0G225M050AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CLLC1AX7S0G225M050AC - 1029469-CLLC1AX7S0G225M050AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CLLC1AX7S0G225M050AC
1029469-CLLC1AX7S0G225M050AC
Ceramic Capacitors - CLLC1AX7S0G225M050AC 1029469-CLLC1AX7S0G225M050AC
Manufacturer: TDK Corporation Win Source Part Number: 1029469-CLLC1AX7S0G2 25M050AC Packaging: Reel - TR Features: Low ESL (Multi-Terminal) Voltage Rating: 4V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X7S Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1029469-CLLC1AX7S0G225M050AC
Packaging: Reel - TR
Features: Low ESL (Multi-Terminal)
Voltage Rating: 4V
Applications: Bypass, Decoupling
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±20%
Temperature Coefficient: X7S
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 445-10524-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10524-2-ND
Ceramic Capacitors 445-10524-2-ND
2.2µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10524-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10524-1-ND
Ceramic Capacitors 445-10524-1-ND
2.2µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

2.2µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CLLC1AX7S0G225M050AC 60-CLLC1AX7S0G225M050AC 1029469-CLLC1AX7S0G225M050AC 445-10524-2-ND
Product Name Multilayer Ceramic Chip Capacitor 2.2UF 4V Capacitor Ceramic Capacitors - CLLC1AX7S0G225M050AC Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Bypass
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details