TDK-Lambda Americas Inc., High Power Division Fixed Inductors CLF7045T-220M-D

Description
22µH Shielded Wirewound Inductor 1.8A 82.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.8A 82.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9559-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9559-1-ND
Fixed Inductors 445-9559-1-ND
22µH Shielded Wirewound Inductor 1.8A 82.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 82.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9559-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9559-6-ND
Fixed Inductors 445-9559-6-ND
22µH Shielded Wirewound Inductor 1.8A 82.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 82.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9559-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9559-2-ND
Fixed Inductors 445-9559-2-ND
22µH Shielded Wirewound Inductor 1.8A 82.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.8A 82.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF7045T-220M-D
866833-CLF7045T-220M-D
Fixed Inductors - CLF7045T-220M-D 866833-CLF7045T-220M-D
Manufacturer: TDK Corporation Win Source Part Number: 866833-CLF7045T-220M -D Series: CLF-D Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 82.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9559-6, CLF7045T220MD, 445-9559-1, 445-9559-2

Manufacturer: TDK Corporation
Win Source Part Number: 866833-CLF7045T-220M-D
Series: CLF-D
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 82.8mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9559-6, CLF7045T220MD, 445-9559-1, 445-9559-2

Buy Now Datasheet
SMD 22UH 1.8A 82.8MOHM Inductor and Choke - 71-CLF7045T-220M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.8A 82.8MOHM Inductor and Choke
71-CLF7045T-220M-D
SMD 22UH 1.8A 82.8MOHM Inductor and Choke 71-CLF7045T-220M-D
FIXED IND 22UH 1.8A 82.8MOHM SMD Product overview: CLF7045T-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.8A, 82.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.8A, 82.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-220M-D can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.8A 82.8MOHM SMD Product overview: CLF7045T-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.8A, 82.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.8A, 82.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-220M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CLF7045T-220M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045T-220M-D
Fixed Inductors CLF7045T-220M-D
FIXED IND 22UH 1.8A 82.8MOHM SMD

FIXED IND 22UH 1.8A 82.8MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CLF7045T-220M-D
Inductors/Coils/Transformers >> Power Inductors CLF7045T-220M-D
1.8A 22uH ±20% 1.9A SMD Power Inductors ROHS

1.8A 22uH ±20% 1.9A SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-9559-1-ND 866833-CLF7045T-220M-D 71-CLF7045T-220M-D CLF7045T-220M-D CLF7045T-220M-D
Product Name Fixed Inductors Fixed Inductors - CLF7045T-220M-D SMD 22UH 1.8A 82.8MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2472SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers