TDK Corporation Fixed Inductors CLF7045T-1R0N-D

Description
1µH Shielded Wirewound Inductor 5.2A 12.48mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 5.2A 12.48mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9551-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9551-2-ND
Fixed Inductors 445-9551-2-ND
1µH Shielded Wirewound Inductor 5.2A 12.48mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.2A 12.48mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9551-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9551-1-ND
Fixed Inductors 445-9551-1-ND
1µH Shielded Wirewound Inductor 5.2A 12.48mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.2A 12.48mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 5.2A 12.48MOHM Inductor and Choke - 71-CLF7045T-1R0N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 5.2A 12.48MOHM Inductor and Choke
71-CLF7045T-1R0N-D
SMD 1UH 5.2A 12.48MOHM Inductor and Choke 71-CLF7045T-1R0N-D
FIXED IND 1UH 5.2A 12.48MOHM SMD Product overview: CLF7045T-1R0N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.2A, 12.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.2A, 12.48MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-1R0N-D can be used for catalog matching and distributor lookup.

FIXED IND 1UH 5.2A 12.48MOHM SMD Product overview: CLF7045T-1R0N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.2A, 12.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.2A, 12.48MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-1R0N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Clf Series, 1 H, 30%, Shielded, 9600 Ohm, 5.2 A Rohs Compliant Tdk - 17X1787 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 1 H, 30%, Shielded, 9600 Ohm, 5.2 A Rohs Compliant Tdk
17X1787
Surface Mount Power Inductor, Clf Series, 1 H, 30%, Shielded, 9600 Ohm, 5.2 A Rohs Compliant Tdk 17X1787
Surface Mount Power Inductor, CLF Series, 1 H, 30%, Shielded, 9600 ohm, 5.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 1 H, 30%, Shielded, 9600 ohm, 5.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9551-2-ND 71-CLF7045T-1R0N-D 17X1787
Product Name Fixed Inductors SMD 1UH 5.2A 12.48MOHM Inductor and Choke Surface Mount Power Inductor, Clf Series, 1 H, 30%, Shielded, 9600 Ohm, 5.2 A Rohs Compliant Tdk
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details