FIXED IND 15UH 2.1A 61.2MOHM SMD Product overview: CLF7045T-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.1A, 61.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.1A, 61.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-150M-D can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1327671-CLF7045T-150
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
Inductance: 15 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 61.2mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CLF7045T150MD,445-95
Current - Saturation (Isat): 2.3A
RoHS Status: ROHS3 Compliant
15µH Shielded Wirewound Inductor 2.1A 61.2mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 2.1A 61.2mOhm Max Nonstandard
Surface Mount Power Inductor, CLF Series, 15 H, 20%, Shielded, 0.051 ohm, 2.1 A RoHS Compliant: Yes
FIXED IND 15UH 2.1A 61.2MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF7045T-150M-D | 1327671-CLF7045T-150M-D | 445-9558-2-ND | 17X1791 | CLF7045T-150M-D |
| Product Name | SMD 15UH 2.1A 61.2MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Clf Series, 15 H, 20%, Shielded, 0.051 Ohm, 2.1 A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 15 microH | 15 microH | 15 microH |