TDK Corporation Fixed Inductors CLF7045T-100M-D

Description
10µH Shielded Wirewound Inductor 2.5A 45.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.5A 45.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9557-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9557-1-ND
Fixed Inductors 445-9557-1-ND
10µH Shielded Wirewound Inductor 2.5A 45.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.5A 45.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9557-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9557-6-ND
Fixed Inductors 445-9557-6-ND
10µH Shielded Wirewound Inductor 2.5A 45.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.5A 45.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9557-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9557-2-ND
Fixed Inductors 445-9557-2-ND
10µH Shielded Wirewound Inductor 2.5A 45.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.5A 45.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 2.5A 45.6MOHM Inductor and Choke - 71-CLF7045T-100M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.5A 45.6MOHM Inductor and Choke
71-CLF7045T-100M-D
SMD 10UH 2.5A 45.6MOHM Inductor and Choke 71-CLF7045T-100M-D
FIXED IND 10UH 2.5A 45.6MOHM SMD Product overview: CLF7045T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.5A, 45.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.5A, 45.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-100M-D can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.5A 45.6MOHM SMD Product overview: CLF7045T-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.5A, 45.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.5A, 45.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-100M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1186358-CLF7045T-100M-D
Inductors, Coils, Chokes - Fixed Inductors 1186358-CLF7045T-100M-D
Win Source Part Number: 1186358-CLF7045T-100 M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 45.6mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-9557-1,445-9557- 2,CLF7045T100MD,445- 9557-6 Current - Saturation (Isat): 2.7A

Win Source Part Number: 1186358-CLF7045T-100M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 45.6mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-9557-1,445-9557-2,CLF7045T100MD,445-9557-6
Current - Saturation (Isat): 2.7A

Buy Now Datasheet
Fixed Inductors - CLF7045T-100M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045T-100M-D
Fixed Inductors CLF7045T-100M-D
FIXED IND 10UH 2.5A 45.6MOHM SMD

FIXED IND 10UH 2.5A 45.6MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9557-1-ND 71-CLF7045T-100M-D 1186358-CLF7045T-100M-D CLF7045T-100M-D
Product Name Fixed Inductors SMD 10UH 2.5A 45.6MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176781-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers