TDK Corporation Fixed Inductors - CLF7045NIT-2R2N-D CLF7045NIT-2R2N-D

Description
Manufacturer: TDK Corporation Win Source Part Number: 804802-CLF7045NIT-2R 2N-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 6.2A DC Resistance (DCR): 17mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 804802-CLF7045NIT-2R 2N-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 6.2A DC Resistance (DCR): 17mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-2R2N-D
804802-CLF7045NIT-2R2N-D
Fixed Inductors - CLF7045NIT-2R2N-D 804802-CLF7045NIT-2R2N-D
Manufacturer: TDK Corporation Win Source Part Number: 804802-CLF7045NIT-2R 2N-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 6.2A DC Resistance (DCR): 17mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 804802-CLF7045NIT-2R2N-D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 6.2A
DC Resistance (DCR): 17mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.189" (4.80mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.1A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-174169-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174169-6-ND
Fixed Inductors 445-174169-6-ND
2.2µH Shielded Wirewound Inductor 5.1A 17mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.1A 17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174169-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174169-1-ND
Fixed Inductors 445-174169-1-ND
2.2µH Shielded Wirewound Inductor 5.1A 17mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.1A 17mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174169-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174169-2-ND
Fixed Inductors 445-174169-2-ND
2.2µH Shielded Wirewound Inductor 5.1A 17mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 5.1A 17mOhm Max Nonstandard

Buy Now Datasheet
Automotive 2.2uH 100KHz 5.1A Inductor and Choke - 71-CLF7045NIT-2R2N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 5.1A Inductor and Choke
71-CLF7045NIT-2R2N-D
Automotive 2.2uH 100KHz 5.1A Inductor and Choke 71-CLF7045NIT-2R2N-D
Inductor Power Shielded Wirewound 2.2uH 30% 100KHz Ferrite 5.1A 0.0169Ohm DCR Automotive AEC-Q200 T/R Product overview: CLF7045NIT-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 5.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-2R2N-D can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 30% 100KHz Ferrite 5.1A 0.0169Ohm DCR Automotive AEC-Q200 T/R Product overview: CLF7045NIT-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 5.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 5.1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-2R2N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, 5.1A, 30%, Shielded; Inductance Tdk - 01AC4858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 5.1A, 30%, Shielded; Inductance Tdk
01AC4858
Inductor, 2.2Uh, 5.1A, 30%, Shielded; Inductance Tdk 01AC4858
INDUCTOR, 2.2UH, 5.1A, 30%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):6.2A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 5.1A, 30%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):6.2A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 804802-CLF7045NIT-2R2N-D 445-174169-6-ND 71-CLF7045NIT-2R2N-D 01AC4858
Product Name Fixed Inductors - CLF7045NIT-2R2N-D Fixed Inductors Automotive 2.2uH 100KHz 5.1A Inductor and Choke Inductor, 2.2Uh, 5.1A, 30%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Technology Standard; Wirewound Power
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
DCR 0.0170 ohms 0.0170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details