The CLF7045NI-D inductor has an inductance value of 15 µH and is rated for a maximum RMS current of 2.6 A. It features a shielded construction, which helps reduce electromagnetic interference. The inductor operates within a wide temperature range of -55°C to +150°C, including self-temperature rise. It is compliant with RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. The inductor is packaged in reels of 1000 pieces and has a compact size of 7.4 mm x 7 mm x 4.5 mm. This product is designed for use in general electronic equipment, including automotive applications such as ECM, airbags, and electronic power steering.
FIXED IND 15UH 2.3A 66 MOHM SMD Product overview: CLF7045NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.3A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.3A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-150M-D
15µH Shielded Wirewound Inductor 2.3A 66mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 2.3A 66mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 2.3A 66mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 845935-CLF7045NIT-15
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: 15 µH Shielded Wirewound Inductor 2.3 A 66mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174174-1, 445-174174-2, 445-174174-6
FIXED IND 15UH 2.3A 66 MOHM SMD
INDUCTOR, 15UH, 2.6A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF7045NIT-150M-D | 445-174174-2-ND | 845935-CLF7045NIT-150M-D | CLF7045NIT-150M-D | 01AC4856 |
| Product Name | SMD 15UH 2.3A 66 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CLF7045NIT-150M-D | Fixed Inductors | Inductor, 15Uh, 2.6A, 20%, Shielded; Inductance Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 15 microH | 15 microH | 15 microH |