TDK Corporation SMD 68UH 1A 258 MOHM Inductor and Choke CLF6045T-680M-D

Description
FIXED IND 68UH 1A 258 MOHM SMD Product overview: CLF6045T-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 258 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 258 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-680M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 1A 258 MOHM SMD Product overview: CLF6045T-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 258 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 258 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-680M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 1A 258 MOHM Inductor and Choke - 71-CLF6045T-680M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1A 258 MOHM Inductor and Choke
71-CLF6045T-680M-D
SMD 68UH 1A 258 MOHM Inductor and Choke 71-CLF6045T-680M-D
FIXED IND 68UH 1A 258 MOHM SMD Product overview: CLF6045T-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 258 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 258 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-680M-D can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1A 258 MOHM SMD Product overview: CLF6045T-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 258 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 258 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-680M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327780-CLF6045T-680M-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327780-CLF6045T-680M-D
Inductors, Coils, Chokes - Fixed Inductors 1327780-CLF6045T-680M-D
Manufacturer: TDK Corporation Win Source Part Number: 1327780-CLF6045T-680 M-D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Inductance: 68 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 258mOhm Max Temperature Range - Operating: -40°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15131-2,445-1513 1-6,445-15131-1 Current - Saturation (Isat): 790mA RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327780-CLF6045T-680M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Inductance: 68 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 258mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15131-2,445-15131-6,445-15131-1
Current - Saturation (Isat): 790mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-15131-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15131-1-ND
Fixed Inductors 445-15131-1-ND
68µH Shielded Wirewound Inductor 1A 258mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 258mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15131-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15131-2-ND
Fixed Inductors 445-15131-2-ND
68µH Shielded Wirewound Inductor 1A 258mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 258mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF6045T-680M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF6045T-680M-D
Fixed Inductors CLF6045T-680M-D
FIXED IND 68UH 1A 258 MOHM SMD

FIXED IND 68UH 1A 258 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF6045T-680M-D 1327780-CLF6045T-680M-D 445-15131-1-ND CLF6045T-680M-D
Product Name SMD 68UH 1A 258 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 68 microH 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers