TDK U.S.A. Corporation 4.7UH 3.2A 29.9MOHM Inductor and Choke CLF6045T-4R7N

Description
FIXED IND 4.7UH 3.2A 29.9MOHM SM Product overview: CLF6045T-4R7N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 29.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 29.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-4R7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 3.2A 29.9MOHM SM Product overview: CLF6045T-4R7N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 29.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 29.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-4R7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 3.2A 29.9MOHM Inductor and Choke - 71-CLF6045T-4R7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 3.2A 29.9MOHM Inductor and Choke
71-CLF6045T-4R7N
4.7UH 3.2A 29.9MOHM Inductor and Choke 71-CLF6045T-4R7N
FIXED IND 4.7UH 3.2A 29.9MOHM SM Product overview: CLF6045T-4R7N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 29.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 29.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-4R7N can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.2A 29.9MOHM SM Product overview: CLF6045T-4R7N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 29.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 29.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-4R7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15090-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15090-2-ND
Fixed Inductors 445-15090-2-ND
4.7µH Shielded Wirewound Inductor 3.2A 29.9mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 29.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF6045T-4R7N
752646-CLF6045T-4R7N
Fixed Inductors - CLF6045T-4R7N 752646-CLF6045T-4R7N
Manufacturer: TDK Corporation Win Source Part Number: 752646-CLF6045T-4R7N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.5A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 29.9mOhm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Current Rating (Amps): 3.2A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 752646-CLF6045T-4R7N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.5A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 29.9mOhm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Current Rating (Amps): 3.2A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF6045T-4R7N 445-15090-2-ND 752646-CLF6045T-4R7N
Product Name 4.7UH 3.2A 29.9MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CLF6045T-4R7N
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 4.7 microH 4.7 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details