TDK U.S.A. Corporation 330UH 440MA 970MOHM Inductor and Choke CLF6045T-331M-H

Description
FIXED IND 330UH 440MA 970MOHM SM Product overview: CLF6045T-331M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 440MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 440MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-331M-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 440MA 970MOHM SM Product overview: CLF6045T-331M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 440MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 440MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-331M-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330UH 440MA 970MOHM Inductor and Choke - 71-CLF6045T-331M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 440MA 970MOHM Inductor and Choke
71-CLF6045T-331M-H
330UH 440MA 970MOHM Inductor and Choke 71-CLF6045T-331M-H
FIXED IND 330UH 440MA 970MOHM SM Product overview: CLF6045T-331M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 440MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 440MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-331M-H can be used for catalog matching and distributor lookup.

FIXED IND 330UH 440MA 970MOHM SM Product overview: CLF6045T-331M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 440MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 440MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-331M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15118-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15118-6-ND
Fixed Inductors 445-15118-6-ND
330µH Shielded Wirewound Inductor 440mA 970mOhm Nonstandard

330µH Shielded Wirewound Inductor 440mA 970mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15118-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15118-2-ND
Fixed Inductors 445-15118-2-ND
330µH Shielded Wirewound Inductor 440mA 970mOhm Nonstandard

330µH Shielded Wirewound Inductor 440mA 970mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15118-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15118-1-ND
Fixed Inductors 445-15118-1-ND
330µH Shielded Wirewound Inductor 440mA 970mOhm Nonstandard

330µH Shielded Wirewound Inductor 440mA 970mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF6045T-331M-H 445-15118-6-ND
Product Name 330UH 440MA 970MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details