FIXED IND 22UH 1.7A 78 MOHM SMD Product overview: CLF6045T-220M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 78 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 78 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-220M-H can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 1.7A 78mOhm Nonstandard
22µH Shielded Wirewound Inductor 1.7A 78mOhm Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 866823-CLF6045T-220M
Series: CLF-H
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 78mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15111-2, 445-15111-1, 445-15111-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF6045T-220M-H | 445-15111-2-ND | 866823-CLF6045T-220M-H |
| Product Name | SMD 22UH 1.7A 78 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CLF6045T-220M-H |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 22 microH |