FIXED IND 150UH 600MA 576MOHM SM Product overview: CLF6045T-151M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 576MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 576MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-151M-CA can be used for catalog matching and distributor lookup.
150µH Shielded Wirewound Inductor 600mA 576mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 771585-CLF6045T-151M
Series: CLF-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 600mA
Shielding: Shielded
Inductance: 150μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 500mA
Test Frequency: 100kHz
Family Name: CLF-CA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 576 mOhm Max
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): PM54-151K; NPI54C151KTRF; SCD0504T-151K-N; CR54NP-151KB;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF6045T-151M-CA | 445-16739-2-ND | 771585-CLF6045T-151M-CA |
| Product Name | 150UH 600MA 576MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CLF6045T-151M-CA |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 150 microH | 150 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |