TDK Corporation Fixed Inductors CLF6045NIT-680M-D

Description
68µH Shielded Wirewound Inductor 810mA 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 810mA 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175197-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175197-2-ND
Fixed Inductors 445-175197-2-ND
68µH Shielded Wirewound Inductor 810mA 240mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 810mA 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175197-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175197-6-ND
Fixed Inductors 445-175197-6-ND
68µH Shielded Wirewound Inductor 810mA 240mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 810mA 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175197-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175197-1-ND
Fixed Inductors 445-175197-1-ND
68µH Shielded Wirewound Inductor 810mA 240mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 810mA 240mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, Shld, 68Uh, Aec-Q200; Inductance Epcos - 71AC2909 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Shld, 68Uh, Aec-Q200; Inductance Epcos
71AC2909
Power Inductor, Shld, 68Uh, Aec-Q200; Inductance Epcos 71AC2909
POWER INDUCTOR, SHLD, 68UH, AEC-Q200; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, SHLD, 68UH, AEC-Q200; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175197-2-ND 71AC2909
Product Name Fixed Inductors Power Inductor, Shld, 68Uh, Aec-Q200; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details