TDK Corporation Inductors, Coils, Chokes - Fixed Inductors CLF6045NIT-470M-D

Description
Win Source Part Number: 1052368-CLF6045NIT-4 70M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 156mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm) Alternative Parts (Cross-Reference): AISR-875-470M; 1267AY-470M=P3; NR10050T470M; NS10145T470MNA; ASPI-8040S-470M-T; VLP8040T-470M; NRS8040T470MJGK; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 970 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: CLF6045NIT-470M-D-ND ,445-181071-2,445-18 1071-1 Current - Saturation (Isat): 970mA
Request a Quote Datasheet
Description
Win Source Part Number: 1052368-CLF6045NIT-4 70M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 156mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm) Alternative Parts (Cross-Reference): AISR-875-470M; 1267AY-470M=P3; NR10050T470M; NS10145T470MNA; ASPI-8040S-470M-T; VLP8040T-470M; NRS8040T470MJGK; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 970 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: CLF6045NIT-470M-D-ND ,445-181071-2,445-18 1071-1 Current - Saturation (Isat): 970mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052368-CLF6045NIT-470M-D
Inductors, Coils, Chokes - Fixed Inductors 1052368-CLF6045NIT-470M-D
Win Source Part Number: 1052368-CLF6045NIT-4 70M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 156mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm) Alternative Parts (Cross-Reference): AISR-875-470M; 1267AY-470M=P3; NR10050T470M; NS10145T470MNA; ASPI-8040S-470M-T; VLP8040T-470M; NRS8040T470MJGK; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 970 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: CLF6045NIT-470M-D-ND ,445-181071-2,445-18 1071-1 Current - Saturation (Isat): 970mA

Win Source Part Number: 1052368-CLF6045NIT-470M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-NI-D
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 156mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm)
Alternative Parts (Cross-Reference): AISR-875-470M; 1267AY-470M=P3; NR10050T470M; NS10145T470MNA; ASPI-8040S-470M-T; VLP8040T-470M; NRS8040T470MJGK;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 970 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: CLF6045NIT-470M-D-ND,445-181071-2,445-181071-1
Current - Saturation (Isat): 970mA

Buy Now Datasheet
SMD 47UH 970MA 156MOHM Inductor and Choke - 71-CLF6045NIT-470M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 970MA 156MOHM Inductor and Choke
71-CLF6045NIT-470M-D
SMD 47UH 970MA 156MOHM Inductor and Choke 71-CLF6045NIT-470M-D
FIXED IND 47UH 970MA 156MOHM SMD Product overview: CLF6045NIT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 970MA, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 970MA, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-470M-D can be used for catalog matching and distributor lookup.

FIXED IND 47UH 970MA 156MOHM SMD Product overview: CLF6045NIT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 970MA, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 970MA, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-470M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-CLF6045NIT-470M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 970MA 156 MOHM

FIXED IND 47UH 970MA 156 MOHM

Buy Now Datasheet
Fixed Inductors - 445-CLF6045NIT-470M-DCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 970mA 156mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 970mA 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-CLF6045NIT-470M-DTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 970mA 156mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 970mA 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF6045NIT-470M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF6045NIT-470M-D
Fixed Inductors CLF6045NIT-470M-D
FIXED IND 47UH 970MA 156MOHM SMD

FIXED IND 47UH 970MA 156MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1052368-CLF6045NIT-470M-D 71-CLF6045NIT-470M-D 445-CLF6045NIT-470M-DDKR-ND CLF6045NIT-470M-D
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 970MA 156MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details