TDK Corporation Fixed Inductors CLF6045NIT-151M-D

Description
150µH Shielded Wirewound Inductor 530mA 576mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 530mA 576mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181766-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181766-2-ND
Fixed Inductors 445-181766-2-ND
150µH Shielded Wirewound Inductor 530mA 576mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 530mA 576mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181766-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181766-1-ND
Fixed Inductors 445-181766-1-ND
150µH Shielded Wirewound Inductor 530mA 576mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 530mA 576mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181766-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181766-6-ND
Fixed Inductors 445-181766-6-ND
150µH Shielded Wirewound Inductor 530mA 576mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 530mA 576mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, Shld, 150Uh, Aec-Q200; Inductance Epcos - 71AC2898 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Shld, 150Uh, Aec-Q200; Inductance Epcos
71AC2898
Power Inductor, Shld, 150Uh, Aec-Q200; Inductance Epcos 71AC2898
POWER INDUCTOR, SHLD, 150UH, AEC-Q200; Inductance:150µH; RMS Current (Irms):720mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, SHLD, 150UH, AEC-Q200; Inductance:150µH; RMS Current (Irms):720mA; Inductor Construction:Shielded; Saturation Current (Isat):650mA; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181766-2-ND 71AC2898
Product Name Fixed Inductors Power Inductor, Shld, 150Uh, Aec-Q200; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-39N 0302CS-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details