TDK Corporation Fixed Inductors CLF5030NIT-680M-D

Description
68µH Shielded Wirewound Inductor 590mA 636mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 590mA 636mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174704-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174704-1-ND
Fixed Inductors 445-174704-1-ND
68µH Shielded Wirewound Inductor 590mA 636mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 590mA 636mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174704-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174704-6-ND
Fixed Inductors 445-174704-6-ND
68µH Shielded Wirewound Inductor 590mA 636mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 590mA 636mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174704-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174704-2-ND
Fixed Inductors 445-174704-2-ND
68µH Shielded Wirewound Inductor 590mA 636mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 590mA 636mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, 0.59A, 20%, Shielded; Inductance Tdk - 01AC4834 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 0.59A, 20%, Shielded; Inductance Tdk
01AC4834
Inductor, 68Uh, 0.59A, 20%, Shielded; Inductance Tdk 01AC4834
INDUCTOR, 68UH, 0.59A, 20%, SHIELDED; Inductance:68µH; RMS Current (Irms):590mA; Inductor Construction:Shielde d; Saturation Current (Isat):680mA; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 0.59A, 20%, SHIELDED; Inductance:68µH; RMS Current (Irms):590mA; Inductor Construction:Shielded; Saturation Current (Isat):680mA; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174704-1-ND 01AC4834
Product Name Fixed Inductors Inductor, 68Uh, 0.59A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details