TDK Corporation Fixed Inductors CLF5030NIT-221M-D

Description
220µH Shielded Wirewound Inductor 280mA 3.036Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 280mA 3.036Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174707-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174707-2-ND
Fixed Inductors 445-174707-2-ND
220µH Shielded Wirewound Inductor 280mA 3.036Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 280mA 3.036Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174707-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174707-1-ND
Fixed Inductors 445-174707-1-ND
220µH Shielded Wirewound Inductor 280mA 3.036Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 280mA 3.036Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174707-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174707-6-ND
Fixed Inductors 445-174707-6-ND
220µH Shielded Wirewound Inductor 280mA 3.036Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 280mA 3.036Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 220Uh, 0.28A, 20%, Shielded; Inductance Tdk - 01AC4826 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 0.28A, 20%, Shielded; Inductance Tdk
01AC4826
Inductor, 220Uh, 0.28A, 20%, Shielded; Inductance Tdk 01AC4826
INDUCTOR, 220UH, 0.28A, 20%, SHIELDED; Inductance:220µH; RMS Current (Irms):280mA; Inductor Construction:Shielde d; Saturation Current (Isat):380mA; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 220UH, 0.28A, 20%, SHIELDED; Inductance:220µH; RMS Current (Irms):280mA; Inductor Construction:Shielded; Saturation Current (Isat):380mA; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174707-2-ND 01AC4826
Product Name Fixed Inductors Inductor, 220Uh, 0.28A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 1-1625813-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details