TDK Corporation SMD 22UH 1.1A 240MOHM Inductor and Choke CLF5030NIT-220M-D

Description
FIXED IND 22UH 1.1A 240MOHM SMD Product overview: CLF5030NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.1A, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.1A, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-220M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.1A 240MOHM SMD Product overview: CLF5030NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.1A, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.1A, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-220M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.1A 240MOHM Inductor and Choke - 71-CLF5030NIT-220M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.1A 240MOHM Inductor and Choke
71-CLF5030NIT-220M-D
SMD 22UH 1.1A 240MOHM Inductor and Choke 71-CLF5030NIT-220M-D
FIXED IND 22UH 1.1A 240MOHM SMD Product overview: CLF5030NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.1A, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.1A, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-220M-D can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.1A 240MOHM SMD Product overview: CLF5030NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.1A, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.1A, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-220M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174701-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174701-2-ND
Fixed Inductors 445-174701-2-ND
22µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174701-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174701-1-ND
Fixed Inductors 445-174701-1-ND
22µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174701-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174701-6-ND
Fixed Inductors 445-174701-6-ND
22µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.1A 240mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF5030NIT-220M-D
808436-CLF5030NIT-220M-D
Fixed Inductors - CLF5030NIT-220M-D 808436-CLF5030NIT-220M-D
Manufacturer: TDK Corporation Win Source Part Number: 808436-CLF5030NIT-22 0M-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.1A DC Resistance (DCR): 240mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 808436-CLF5030NIT-220M-D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.1A
DC Resistance (DCR): 240mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2A
Inductance Frequency - Test: 100kHz

Buy Now
Inductor, 22Uh, 1.2A, 20%, Shielded; Inductance Tdk - 01AC4825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 1.2A, 20%, Shielded; Inductance Tdk
01AC4825
Inductor, 22Uh, 1.2A, 20%, Shielded; Inductance Tdk 01AC4825
INDUCTOR, 22UH, 1.2A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 1.2A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF5030NIT-220M-D 445-174701-2-ND 808436-CLF5030NIT-220M-D 01AC4825
Product Name SMD 22UH 1.1A 240MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CLF5030NIT-220M-D Inductor, 22Uh, 1.2A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details