TDK Corporation Fixed Inductors CLF5030NIT-1R5N-D

Description
1.5µH Shielded Wirewound Inductor 3.4A 29.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 3.4A 29.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174694-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174694-6-ND
Fixed Inductors 445-174694-6-ND
1.5µH Shielded Wirewound Inductor 3.4A 29.9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.4A 29.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174694-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174694-1-ND
Fixed Inductors 445-174694-1-ND
1.5µH Shielded Wirewound Inductor 3.4A 29.9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.4A 29.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174694-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174694-2-ND
Fixed Inductors 445-174694-2-ND
1.5µH Shielded Wirewound Inductor 3.4A 29.9mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3.4A 29.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 3.4A, 30%, Shielded; Inductance Tdk - 01AC4819 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 3.4A, 30%, Shielded; Inductance Tdk
01AC4819
Inductor, 1.5Uh, 3.4A, 30%, Shielded; Inductance Tdk 01AC4819
INDUCTOR, 1.5UH, 3.4A, 30%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):3.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3.69A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 3.4A, 30%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):3.4A; Inductor Construction:Shielded; Saturation Current (Isat):3.69A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174694-6-ND 01AC4819
Product Name Fixed Inductors Inductor, 1.5Uh, 3.4A, 30%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers