TDK Corporation Fixed Inductors CLF5030NIT-1R0N-D

Description
1µH Shielded Wirewound Inductor 3.7A 24.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.7A 24.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174693-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174693-2-ND
Fixed Inductors 445-174693-2-ND
1µH Shielded Wirewound Inductor 3.7A 24.7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.7A 24.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174693-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174693-1-ND
Fixed Inductors 445-174693-1-ND
1µH Shielded Wirewound Inductor 3.7A 24.7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.7A 24.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174693-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174693-6-ND
Fixed Inductors 445-174693-6-ND
1µH Shielded Wirewound Inductor 3.7A 24.7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.7A 24.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, 3.7A, 30%, Shielded; Inductance Tdk - 01AC4818 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 3.7A, 30%, Shielded; Inductance Tdk
01AC4818
Inductor, 1Uh, 3.7A, 30%, Shielded; Inductance Tdk 01AC4818
INDUCTOR, 1UH, 3.7A, 30%, SHIELDED; Inductance:1µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 3.7A, 30%, SHIELDED; Inductance:1µH; RMS Current (Irms):3.7A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174693-2-ND 01AC4818
Product Name Fixed Inductors Inductor, 1Uh, 3.7A, 30%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2825-029 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details