TDK Corporation Fixed Inductors CLF5030NIT-151M-D

Description
150µH Shielded Wirewound Inductor 320mA 1.548Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 320mA 1.548Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174706-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174706-6-ND
Fixed Inductors 445-174706-6-ND
150µH Shielded Wirewound Inductor 320mA 1.548Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 320mA 1.548Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174706-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174706-1-ND
Fixed Inductors 445-174706-1-ND
150µH Shielded Wirewound Inductor 320mA 1.548Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 320mA 1.548Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174706-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174706-2-ND
Fixed Inductors 445-174706-2-ND
150µH Shielded Wirewound Inductor 320mA 1.548Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 320mA 1.548Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 150Uh, 0.32A, 20%, Shielded; Inductance Tdk - 01AC4823 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 0.32A, 20%, Shielded; Inductance Tdk
01AC4823
Inductor, 150Uh, 0.32A, 20%, Shielded; Inductance Tdk 01AC4823
INDUCTOR, 150UH, 0.32A, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):440mA; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 150UH, 0.32A, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):440mA; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174706-6-ND 01AC4823
Product Name Fixed Inductors Inductor, 150Uh, 0.32A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers