15µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.3A 168mOhm Max Nonstandard
FIXED IND 15UH 1.3A 168MOHM SMD
INDUCTOR, 15UH, 1.4A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174700-1-ND | CLF5030NIT-150M-D | 01AC4822 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, 15Uh, 1.4A, 20%, Shielded; Inductance Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |