Win Source Part Number: 1354388-CLF5030NIT-1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 32 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CLF-NI-D
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 1.6 A
Current - Saturation (Isat): 1.6A
Shielding: Shielded
DC Resistance (DCR): 114mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 10UH 1.6A 114MOHM SMD Product overview: CLF5030NIT-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.6A, 114MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.6A, 114MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-100M-D
10µH Shielded Wirewound Inductor 1.6A 114mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.6A 114mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.6A 114mOhm Max Nonstandard
FIXED IND 10UH 1.6A 114MOHM SMD
INDUCTOR, 10UH, 1.7A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1354388-CLF5030NIT-100M-D | 71-CLF5030NIT-100M-D | 445-174699-6-ND | CLF5030NIT-100M-D | 01AC4820 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 10UH 1.6A 114MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 10Uh, 1.7A, 20%, Shielded; Inductance Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |