TDK Corporation Fixed Inductors CLF12577NIT-471M-D

Description
470µH Shielded Wirewound Inductor 1A 708mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 1A 708mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-CLF12577NIT-471M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 1A 708mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 1A 708mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-CLF12577NIT-471M-DCT-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 1A 708mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 1A 708mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-CLF12577NIT-471M-DTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 1A 708mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 1A 708mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Uh, 1.1A, 20%, Shielded; Inductance Tdk - 01AC4815 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 1.1A, 20%, Shielded; Inductance Tdk
01AC4815
Inductor, 470Uh, 1.1A, 20%, Shielded; Inductance Tdk 01AC4815
INDUCTOR, 470UH, 1.1A, 20%, SHIELDED; Inductance:470µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 470UH, 1.1A, 20%, SHIELDED; Inductance:470µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-CLF12577NIT-471M-DDKR-ND 01AC4815
Product Name Fixed Inductors Inductor, 470Uh, 1.1A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176637-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details