TDK Corporation Fixed Inductors CLF12577NIT-2R2N-D

Description
2.2µH Shielded Wirewound Inductor 9.7A 8.19mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 9.7A 8.19mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174729-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174729-1-ND
Fixed Inductors 445-174729-1-ND
2.2µH Shielded Wirewound Inductor 9.7A 8.19mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 9.7A 8.19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174729-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174729-2-ND
Fixed Inductors 445-174729-2-ND
2.2µH Shielded Wirewound Inductor 9.7A 8.19mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 9.7A 8.19mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF12577NIT-2R2N-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF12577NIT-2R2N-D
Fixed Inductors CLF12577NIT-2R2N-D
FIXED IND 2.2UH 9.7A 8.19MOHM SM

FIXED IND 2.2UH 9.7A 8.19MOHM SM

Supplier's Site Datasheet
Inductor, 2.2Uh, 9.7A, 30%, Shielded; Inductance Tdk - 01AC4807 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 9.7A, 30%, Shielded; Inductance Tdk
01AC4807
Inductor, 2.2Uh, 9.7A, 30%, Shielded; Inductance Tdk 01AC4807
INDUCTOR, 2.2UH, 9.7A, 30%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):9.7A; Inductor Construction:Shielde d; Saturation Current (Isat):16.5A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC RoHS Compliant: Yes

INDUCTOR, 2.2UH, 9.7A, 30%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):9.7A; Inductor Construction:Shielded; Saturation Current (Isat):16.5A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174729-1-ND CLF12577NIT-2R2N-D 01AC4807
Product Name Fixed Inductors Fixed Inductors Inductor, 2.2Uh, 9.7A, 30%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A2R2K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers