TDK Corporation Fixed Inductors CLF12577NIT-220M-D

Description
22µH Shielded Wirewound Inductor 4.3A 32.4mOhm Max Nonstandard
Request a Quote
Description
22µH Shielded Wirewound Inductor 4.3A 32.4mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CLF12577NI-D inductor features an inductance of 22 µH and a rated RMS current of 4.5 A. It is designed with a magnetic shield, making it suitable for power circuit applications. The inductor operates within a wide temperature range of -55°C to +150°C, including self-temperature rise. It has a saturation current of 4.3 A and a tolerance of ±20%. The product is compliant with RoHS directives and is halogen-free, indicating low levels of chlorine and bromine content. The inductor is packaged in reels of 500 pieces and has dimensions of 12.8 mm x 12.5 mm x 7.7 mm. It is intended for use in general electronic equipment, including automotive applications such as ECMs, airbags, and electronic power steering.

Datasheet Summary
Powered by GS/AI

The CLF12577NI-D inductor features an inductance of 22 µH and a rated RMS current of 4.5 A. It is designed with a magnetic shield, making it suitable for power circuit applications. The inductor operates within a wide temperature range of -55°C to +150°C, including self-temperature rise. It has a saturation current of 4.3 A and a tolerance of ±20%. The product is compliant with RoHS directives and is halogen-free, indicating low levels of chlorine and bromine content. The inductor is packaged in reels of 500 pieces and has dimensions of 12.8 mm x 12.5 mm x 7.7 mm. It is intended for use in general electronic equipment, including automotive applications such as ECMs, airbags, and electronic power steering.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174735-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174735-6-ND
Fixed Inductors 445-174735-6-ND
22µH Shielded Wirewound Inductor 4.3A 32.4mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4.3A 32.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174735-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174735-1-ND
Fixed Inductors 445-174735-1-ND
22µH Shielded Wirewound Inductor 4.3A 32.4mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4.3A 32.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174735-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174735-2-ND
Fixed Inductors 445-174735-2-ND
22µH Shielded Wirewound Inductor 4.3A 32.4mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4.3A 32.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 4.5A, 20%, Shielded; Inductance Tdk - 01AC4808 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 4.5A, 20%, Shielded; Inductance Tdk
01AC4808
Inductor, 22Uh, 4.5A, 20%, Shielded; Inductance Tdk 01AC4808
INDUCTOR, 22UH, 4.5A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.3A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 4.5A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.3A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF12577NIT-220M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF12577NIT-220M-D
Fixed Inductors CLF12577NIT-220M-D
FIXED IND 22UH 4.3A 32.4MOHM SMD

FIXED IND 22UH 4.3A 32.4MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174735-6-ND 01AC4808 CLF12577NIT-220M-D
Product Name Fixed Inductors Inductor, 22Uh, 4.5A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670376 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers