TDK Corporation Inductors, Coils, Chokes - Fixed Inductors CLF12577NIT-101M-D

Description
Win Source Part Number: 1381795-CLF12577NIT- 101M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm) Inductance: 100 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 132mOhm Max Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Product Status: Last Time Buy Current - Saturation (Isat): 2.1A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381795-CLF12577NIT- 101M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm) Inductance: 100 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 132mOhm Max Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Product Status: Last Time Buy Current - Saturation (Isat): 2.1A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381795-CLF12577NIT-101M-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381795-CLF12577NIT-101M-D
Inductors, Coils, Chokes - Fixed Inductors 1381795-CLF12577NIT-101M-D
Win Source Part Number: 1381795-CLF12577NIT- 101M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm) Inductance: 100 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 132mOhm Max Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Product Status: Last Time Buy Current - Saturation (Isat): 2.1A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381795-CLF12577NIT-101M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-NI-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.504" L x 0.492" W (12.80mm x 12.50mm)
Inductance: 100 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 132mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Product Status: Last Time Buy
Current - Saturation (Isat): 2.1A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fixed Inductors - 445-174739-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174739-2-ND
Fixed Inductors 445-174739-2-ND
100µH Shielded Wirewound Inductor 2.1A 132mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.1A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174739-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174739-6-ND
Fixed Inductors 445-174739-6-ND
100µH Shielded Wirewound Inductor 2.1A 132mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.1A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174739-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174739-1-ND
Fixed Inductors 445-174739-1-ND
100µH Shielded Wirewound Inductor 2.1A 132mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.1A 132mOhm Max Nonstandard

Buy Now Datasheet
SMD 100UH 2.1A 132MOHM Inductor and Choke - 71-CLF12577NIT-101M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 2.1A 132MOHM Inductor and Choke
71-CLF12577NIT-101M-D
SMD 100UH 2.1A 132MOHM Inductor and Choke 71-CLF12577NIT-101M-D
FIXED IND 100UH 2.1A 132MOHM SMD Product overview: CLF12577NIT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.1A, 132MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.1A, 132MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-101M- D can be used for catalog matching and distributor lookup.

FIXED IND 100UH 2.1A 132MOHM SMD Product overview: CLF12577NIT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.1A, 132MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.1A, 132MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12577NIT-101M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 2.6A, 20%, Shielded; Inductance Tdk - 01AC4804 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2.6A, 20%, Shielded; Inductance Tdk
01AC4804
Inductor, 100Uh, 2.6A, 20%, Shielded; Inductance Tdk 01AC4804
INDUCTOR, 100UH, 2.6A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC RoHS Compliant: Yes

INDUCTOR, 100UH, 2.6A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:CLF-NI-D Series; Power Inductor Case:12.8mm x 12.5mm x 7.7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1381795-CLF12577NIT-101M-D 445-174739-2-ND 71-CLF12577NIT-101M-D 01AC4804
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 100UH 2.1A 132MOHM Inductor and Choke Inductor, 100Uh, 2.6A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details