TDK U.S.A. Corporation Fixed Inductors - CLF12555T-4R7N-CA CLF12555T-4R7N-CA

Description
Manufacturer: TDK Corporation Win Source Part Number: 771577-CLF12555T-4R7 N-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 5.3A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 9.6A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15.2 mOhm Max Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) Height - Seated (Maximum): 0.230" (5.85mm) Alternative Parts (Cross-Reference): NPIS25H4R4YTRB; NPIS25H4R4YTRF; CDRH127-4R7NC; PIS4720-4R4N-04; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 771577-CLF12555T-4R7 N-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 5.3A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 9.6A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15.2 mOhm Max Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) Height - Seated (Maximum): 0.230" (5.85mm) Alternative Parts (Cross-Reference): NPIS25H4R4YTRB; NPIS25H4R4YTRF; CDRH127-4R7NC; PIS4720-4R4N-04; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF12555T-4R7N-CA
771577-CLF12555T-4R7N-CA
Fixed Inductors - CLF12555T-4R7N-CA 771577-CLF12555T-4R7N-CA
Manufacturer: TDK Corporation Win Source Part Number: 771577-CLF12555T-4R7 N-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 5.3A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 9.6A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 15.2 mOhm Max Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm) Height - Seated (Maximum): 0.230" (5.85mm) Alternative Parts (Cross-Reference): NPIS25H4R4YTRB; NPIS25H4R4YTRF; CDRH127-4R7NC; PIS4720-4R4N-04; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771577-CLF12555T-4R7N-CA
Series: CLF-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 5.3A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 9.6A
Test Frequency: 100kHz
Family Name: CLF-CA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 15.2 mOhm Max
Dimension: 0.492" L x 0.476" W (12.50mm x 12.10mm)
Height - Seated (Maximum): 0.230" (5.85mm)
Alternative Parts (Cross-Reference): NPIS25H4R4YTRB; NPIS25H4R4YTRF; CDRH127-4R7NC; PIS4720-4R4N-04;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
4.7UH 5.3A 15.2MOHM Inductor and Choke - 71-CLF12555T-4R7N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 5.3A 15.2MOHM Inductor and Choke
71-CLF12555T-4R7N-CA
4.7UH 5.3A 15.2MOHM Inductor and Choke 71-CLF12555T-4R7N-CA
FIXED IND 4.7UH 5.3A 15.2MOHM SM Product overview: CLF12555T-4R7N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.3A, 15.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.3A, 15.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-4R7N-CA can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 5.3A 15.2MOHM SM Product overview: CLF12555T-4R7N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.3A, 15.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.3A, 15.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF12555T-4R7N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173894-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173894-2-ND
Fixed Inductors 445-173894-2-ND
4.7µH Shielded Wirewound Inductor 5.3A 15.2mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.3A 15.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF12555T-4R7N-CA - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF12555T-4R7N-CA
Fixed Inductors CLF12555T-4R7N-CA
FIXED IND 4.7UH 5.3A 15.2MOHM SM

FIXED IND 4.7UH 5.3A 15.2MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 771577-CLF12555T-4R7N-CA 71-CLF12555T-4R7N-CA 445-173894-2-ND CLF12555T-4R7N-CA
Product Name Fixed Inductors - CLF12555T-4R7N-CA 4.7UH 5.3A 15.2MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-N90 0402DC-N90XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details