TDK Corporation Fixed Inductors CLF10060NIT-680M-D

Description
68µH Shielded Wirewound Inductor 1.45A 109.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.45A 109.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174721-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174721-2-ND
Fixed Inductors 445-174721-2-ND
68µH Shielded Wirewound Inductor 1.45A 109.2mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.45A 109.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174721-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174721-1-ND
Fixed Inductors 445-174721-1-ND
68µH Shielded Wirewound Inductor 1.45A 109.2mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.45A 109.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, 2.4A, 20%, Shielded; Inductance Tdk - 01AC4800 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 2.4A, 20%, Shielded; Inductance Tdk
01AC4800
Inductor, 68Uh, 2.4A, 20%, Shielded; Inductance Tdk 01AC4800
INDUCTOR, 68UH, 2.4A, 20%, SHIELDED; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.45A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 2.4A, 20%, SHIELDED; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.45A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174721-2-ND 01AC4800
Product Name Fixed Inductors Inductor, 68Uh, 2.4A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details