TDK Corporation Fixed Inductors CLF10060NIT-4R7N-D

Description
4.7µH Shielded Wirewound Inductor 5.7A 14.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 5.7A 14.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174714-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174714-1-ND
Fixed Inductors 445-174714-1-ND
4.7µH Shielded Wirewound Inductor 5.7A 14.3mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.7A 14.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174714-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174714-6-ND
Fixed Inductors 445-174714-6-ND
4.7µH Shielded Wirewound Inductor 5.7A 14.3mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.7A 14.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174714-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174714-2-ND
Fixed Inductors 445-174714-2-ND
4.7µH Shielded Wirewound Inductor 5.7A 14.3mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 5.7A 14.3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10060NIT-4R7N-D
915522-CLF10060NIT-4R7N-D
Fixed Inductors - CLF10060NIT-4R7N-D 915522-CLF10060NIT-4R7N-D
Manufacturer: TDK Corporation Win Source Part Number: 915522-CLF10060NIT-4 R7N-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 14.3mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174714-1, 445-174714-2, 445-174714-6

Manufacturer: TDK Corporation
Win Source Part Number: 915522-CLF10060NIT-4R7N-D
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 14.3mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174714-1, 445-174714-2, 445-174714-6

Buy Now
4.7UH 5.7A 14.3MOHM Inductor and Choke - 71-CLF10060NIT-4R7N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 5.7A 14.3MOHM Inductor and Choke
71-CLF10060NIT-4R7N-D
4.7UH 5.7A 14.3MOHM Inductor and Choke 71-CLF10060NIT-4R7N-D
FIXED IND 4.7UH 5.7A 14.3MOHM SM Product overview: CLF10060NIT-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.7A, 14.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.7A, 14.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-4R7N- D can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 5.7A 14.3MOHM SM Product overview: CLF10060NIT-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.7A, 14.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.7A, 14.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10060NIT-4R7N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.7Uh, 7A, 30%, Shielded; Inductance Tdk - 01AC4796 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 7A, 30%, Shielded; Inductance Tdk
01AC4796
Inductor, 4.7Uh, 7A, 30%, Shielded; Inductance Tdk 01AC4796
INDUCTOR, 4.7UH, 7A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):5.7A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 7A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):5.7A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174714-1-ND 915522-CLF10060NIT-4R7N-D 71-CLF10060NIT-4R7N-D 01AC4796
Product Name Fixed Inductors Fixed Inductors - CLF10060NIT-4R7N-D 4.7UH 5.7A 14.3MOHM Inductor and Choke Inductor, 4.7Uh, 7A, 30%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details