TDK Corporation Fixed Inductors CLF10060NIT-331M-D

Description
330µH Shielded Wirewound Inductor 700mA 534mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 700mA 534mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174725-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174725-6-ND
Fixed Inductors 445-174725-6-ND
330µH Shielded Wirewound Inductor 700mA 534mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 700mA 534mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174725-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174725-2-ND
Fixed Inductors 445-174725-2-ND
330µH Shielded Wirewound Inductor 700mA 534mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 700mA 534mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174725-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174725-1-ND
Fixed Inductors 445-174725-1-ND
330µH Shielded Wirewound Inductor 700mA 534mOhm Max Nonstandard

330µH Shielded Wirewound Inductor 700mA 534mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 330Uh, 1.1A, 20%, Shielded; Inductance Tdk - 01AC4795 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 1.1A, 20%, Shielded; Inductance Tdk
01AC4795
Inductor, 330Uh, 1.1A, 20%, Shielded; Inductance Tdk 01AC4795
INDUCTOR, 330UH, 1.1A, 20%, SHIELDED; Inductance:330µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):700mA; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 330UH, 1.1A, 20%, SHIELDED; Inductance:330µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):700mA; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174725-6-ND 01AC4795
Product Name Fixed Inductors Inductor, 330Uh, 1.1A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N9 0402DC-8N9XJRW , 0402DC-8N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details