TDK Corporation Fixed Inductors CLF10060NIT-1R0N-D

Description
1µH Shielded Wirewound Inductor 10.5A 7.02mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 10.5A 7.02mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174710-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174710-2-ND
Fixed Inductors 445-174710-2-ND
1µH Shielded Wirewound Inductor 10.5A 7.02mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 10.5A 7.02mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, 10.5A, 30%, Shielded; Inductance Tdk - 01AC4784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 10.5A, 30%, Shielded; Inductance Tdk
01AC4784
Inductor, 1Uh, 10.5A, 30%, Shielded; Inductance Tdk 01AC4784
INDUCTOR, 1UH, 10.5A, 30%, SHIELDED; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11.5A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 10.5A, 30%, SHIELDED; Inductance:1µH; RMS Current (Irms):10.5A; Inductor Construction:Shielded; Saturation Current (Isat):11.5A; Product Range:CLF-NI-D Series; Power Inductor Case:10.1mm x 10mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174710-2-ND 01AC4784
Product Name Fixed Inductors Inductor, 1Uh, 10.5A, 30%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details