TDK Corporation Fixed Inductors CLF10040T-471M-D

Description
470µH Shielded Wirewound Inductor 440mA 1.452Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 440mA 1.452Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-CLF10040T-471M-DTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 440mA 1.452Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 440mA 1.452Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Clf Series, 470 H, 20%, Shielded, 1.21 Ohm, 440 Ma Rohs Compliant Tdk - 17X1716 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 470 H, 20%, Shielded, 1.21 Ohm, 440 Ma Rohs Compliant Tdk
17X1716
Surface Mount Power Inductor, Clf Series, 470 H, 20%, Shielded, 1.21 Ohm, 440 Ma Rohs Compliant Tdk 17X1716
Surface Mount Power Inductor, CLF Series, 470 H, 20%, Shielded, 1.21 ohm, 440 mA RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 470 H, 20%, Shielded, 1.21 ohm, 440 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-CLF10040T-471M-DTR-ND 17X1716
Product Name Fixed Inductors Surface Mount Power Inductor, Clf Series, 470 H, 20%, Shielded, 1.21 Ohm, 440 Ma Rohs Compliant Tdk
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - A102541TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details