TDK U.S.A. Corporation Automotive SMD 47UH 1.3A Inductor and Choke CLF10040T-470M-CA

Description
FIXED IND 47UH 1.3A 150 MOHM SMD / Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.3A 0.15Ohm DCR Automotive T/R Product overview: CLF10040T-470M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47UH, 1.3A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 47UH, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-470M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.3A 150 MOHM SMD / Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.3A 0.15Ohm DCR Automotive T/R Product overview: CLF10040T-470M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47UH, 1.3A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 47UH, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-470M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 47UH 1.3A Inductor and Choke - 71-CLF10040T-470M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 47UH 1.3A Inductor and Choke
71-CLF10040T-470M-CA
Automotive SMD 47UH 1.3A Inductor and Choke 71-CLF10040T-470M-CA
FIXED IND 47UH 1.3A 150 MOHM SMD / Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.3A 0.15Ohm DCR Automotive T/R Product overview: CLF10040T-470M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47UH, 1.3A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 47UH, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-470M-CA can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.3A 150 MOHM SMD / Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 1.3A 0.15Ohm DCR Automotive T/R Product overview: CLF10040T-470M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47UH, 1.3A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 47UH, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF10040T-470M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF10040T-470M-CA
771572-CLF10040T-470M-CA
Fixed Inductors - CLF10040T-470M-CA 771572-CLF10040T-470M-CA
Manufacturer: TDK Corporation Win Source Part Number: 771572-CLF10040T-470 M-CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.3A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.9A Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm) Height - Seated (Maximum): 0.161" (4.10mm) Alternative Parts (Cross-Reference): CDRH105RNP-470NC; ASPI-104S-470K; ASPI-104S-470M; CDRH10D48MNNP-470NC; CDRH10D43RNP-470MC; NPIS14H470MTRF; CTSLF1045TF-470M; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771572-CLF10040T-470M-CA
Series: CLF-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.3A
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 1.9A
Test Frequency: 100kHz
Family Name: CLF-CA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Dimension: 0.394" L x 0.382" W (10.00mm x 9.70mm)
Height - Seated (Maximum): 0.161" (4.10mm)
Alternative Parts (Cross-Reference): CDRH105RNP-470NC; ASPI-104S-470K; ASPI-104S-470M; CDRH10D48MNNP-470NC; CDRH10D43RNP-470MC; NPIS14H470MTRF; CTSLF1045TF-470M;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF10040T-470M-CA 771572-CLF10040T-470M-CA
Product Name Automotive SMD 47UH 1.3A Inductor and Choke Fixed Inductors - CLF10040T-470M-CA
Mounting Option SMD Surface Mount Technology
Technology Wirewound Standard; Wirewound
Inductance Range 47 microH 47 microH
Inductance Tolerance 20 (+/- %)
Packing Method Reel package Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
100uH 3.15A 40mOhm Inductor and Choke - 839-DS1-25-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details