TDK Corporation Fixed Inductors CLF10040T-1R0N-D

Description
1µH Shielded Wirewound Inductor 6.3A 5.7mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 6.3A 5.7mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9593-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9593-1-ND
Fixed Inductors 445-9593-1-ND
1µH Shielded Wirewound Inductor 6.3A 5.7mOhm Nonstandard

1µH Shielded Wirewound Inductor 6.3A 5.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9593-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9593-2-ND
Fixed Inductors 445-9593-2-ND
1µH Shielded Wirewound Inductor 6.3A 5.7mOhm Nonstandard

1µH Shielded Wirewound Inductor 6.3A 5.7mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9593-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402AF-561XJLU - 1128887-0402AF-561XJLU - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers